Status: | Production |
---|---|
Series: | AD7863 |
RoHS: | Compliant |
Two fast 14-bit ADCs |
Four input channels |
Simultaneous sampling and conversion |
5.2 μs conversion time |
Single supply operation |
High speed parallel interface |
Low power, 70 mW typical |
Selection of input ranges |
±10 V for AD7863-10 |
±2.5 V for AD7863-3 |
0 V to 2.5 V for AD7863-2 |
Power saving mode, 105 μW maximum |
Overvoltage protection on analog inputs |
14-bit lead compatible upgrade to AD7862 |
2CHSIMULTANEOUS SAMPL 14B DUAL | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7863ARZ-2?
Additional datasheets, footprints and schematics for AD7863ARZ-2 are listed on our Part Details page. You can also find images and similar parts to AD7863ARZ-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7863ARZ-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7863ARZ-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7863ARZ-2 fall under?
The AD7863ARZ-2 is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7863ARZ-2 when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7863ARZ-2 you can contact the distributor directly for product support, shipping queries etc.
Is the AD7863ARZ-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7863ARZ-2 have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD7863ARZ-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7863ARZ-2 often in real-time on the comparison pages.
What if I can't find stock of AD7863ARZ-2?
You can fill out our help required form which you can use to request a quote for AD7863ARZ-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.