AD7858LARSZ Multiplexed A/D Converters by Analog Devices

Status: Production
Series: AD7858
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7858 / AD7858L are high speed, low power, 12-bit ADCs that operate from a single 3 V or 5 V power supply, the AD7858 being optimized for speed and the AD7858L for low power. The ADC powers up witha set of default conditions at which time it can be operated as a read only ADC. The ADC contains self-calibration and system calibration options to ensure accurate operation over time and temperature and have a number of power-down options for low power

Where to Buy

Prices starting from US$9.49

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$13.00
84
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$9.49
71
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$21.97
25
in stock
Buy Now
Logo for element14
element14
from US$16.71
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$13.39
-
Buy Now
Logo for Farnell
Farnell
from US$16.71
-
Buy Now

Features

Specified for VDD of 3 V to 5.5 V
System and Self-Cal with Autocal on Power-Up
Eight Single-Ended or Four Pseudo-Differential Inputs
Low Power: 12 mW/AD7858, 4.5 mW/AD7858L
Automatic Power-Down After Conversion (25 µW)

Alternative Descriptions

Self Cal Serial 8 ch. 12 bit A | Analog Devices
ANALOG DEVICES AD7858LARSZ | Rapid Electronics
ADC, 12BIT, 100KSPS, -40 TO 85DEG C | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7858LARSZ?

Additional datasheets, footprints and schematics for AD7858LARSZ are listed on our Part Details page. You can also find images and similar parts to AD7858LARSZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7858LARSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7858LARSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7858LARSZ fall under?

The AD7858LARSZ is listed under Multiplexed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7858LARSZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7858LARSZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7858LARSZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7858LARSZ have stock available?

Authorised distributors including Chip One Stop, Analog Devices, Rapid Electronics, element14 and Richardson RFPD have stock available or on a lead time for AD7858LARSZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7858LARSZ often in real-time on the comparison pages.

What if I can't find stock of AD7858LARSZ?

You can fill out our help required form which you can use to request a quote for AD7858LARSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay