AD7856ARSZ Multiplexed A/D Converters by Analog Devices

Status: Production
Series: AD7856
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7856 is a high speed, low power, 14-bit Analog-to-Digital Converter (ADC) that operates from a single 5 V power supply. The ADC powers up with a set of default conditions at which time it canbe operated as a read only ADC. The ADC contains self-calibration and system calibration options to ensure accurate operation over time and temperature; and it has a number of power-down options for low power

Where to Buy

Prices starting from US$15.59

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$15.59
406
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$22.67
-
Buy Now
Logo for element14
element14
from US$26.19
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$21.97
-
Buy Now
Logo for Farnell
Farnell
from US$24.40
-
Buy Now

Features

Single 5 V Supply
285 kSPS Throughput Rate
Self- and System Calibration with Autocalibration on Power-Up
Eight Single-Ended or Four Pseudo-Differential Inputs
Low Power: 60 mW Typ
Automatic Power-Down After Conversion (2.5 µW Typ)
Flexible Serial Interface: 8051/SPI®/QSPI™/µP Compatible
24-Lead DIP, SOIC and SSOP Packages

Alternative Descriptions

8 CH. 14-BIT 300 KSPS ADC I.C. | Analog Devices
Adc, 14Bit, 285Ksps, Ssop-24 | Newark Electronics
ADC, 14BIT, 285KSPS, SSOP-24 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7856ARSZ?

Additional datasheets, footprints and schematics for AD7856ARSZ are listed on our Part Details page. You can also find images and similar parts to AD7856ARSZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7856ARSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7856ARSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7856ARSZ fall under?

The AD7856ARSZ is listed under Multiplexed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7856ARSZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7856ARSZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7856ARSZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7856ARSZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for AD7856ARSZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7856ARSZ often in real-time on the comparison pages.

What if I can't find stock of AD7856ARSZ?

You can fill out our help required form which you can use to request a quote for AD7856ARSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay