Status: | Production |
---|---|
Series: | AD7841 |
RoHS: | Compliant |
Prices starting from US$53.19
Eight 14-Bit DACs in One Package |
Voltage Outputs |
Offset Adjust for Each DAC Pair |
Reference Range of ±5 V |
Maximum Output Voltage Range of ±10 V |
±15 V ± 10% Operation |
Clear Function to User-Defined Voltage |
44-Lead MQFP Package |
Da Converter, 14Bit, Mqfp | Newark Electronics |
DA CONVERTER, 14BIT, MQFP | element14 |
OCTAL 14-BIT HIGH VOLTAGE DAC | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7841BSZ?
Additional datasheets, footprints and schematics for AD7841BSZ are listed on our Part Details page. You can also find images and similar parts to AD7841BSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7841BSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7841BSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7841BSZ fall under?
The AD7841BSZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7841BSZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7841BSZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7841BSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7841BSZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD7841BSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7841BSZ often in real-time on the comparison pages.
What if I can't find stock of AD7841BSZ?
You can fill out our help required form which you can use to request a quote for AD7841BSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.