AD7836ASZ

Semiconductors - ICs

> Data & Signal Conversion

> Digital-to-Analog Converters - DAC

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD7836ASZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD7836ASZ
Series Information for AD7836ASZ - Analog Devices

Features

  • feature
    Four 14-Bit DACs in One Package Voltage Outputs Separate Offset Adjust for Each Output Reference Range of u00015 V Maximum Output Voltage Range of u000110 V Clear Function to User-Defined Code 44-Pin MQFP Package

Description

DAC 14BIT 62.5KSPS MQFP-44

The AD7836 contains four 14-bit DACs on one monolithic chip. It has output voltages with a full-scale range of ±10 V from reference voltages of ±5 V. The AD7836 accepts 14-bit parallel loaded data from the exter- nal bus into one of the input latches under the control of the WR, CS and DAC channel address pins, A0–A2. The DAC outputs are updated individually, on reception of new data. In addition, the SEL input can be used to apply the user programmed value in DAC Register E to all DACs, thus setting all DAC output voltages to the same level. The contents of the DAC data registers are not affected by the SEL input. Each DAC output is buffered with a gain of two amplifier into which an external DAC offset voltage can be inserted via the DUTGNDx pins. The AD7836 is available in a 44-lead MQFP package.

Specifications

Resolution (Bits):
14bit
Sampling Rate:
62.5kSPS
Input Channel Type:
Parallel
Supply Voltage Range:
4.75V to 5.25V ± 14.25V to ± 15.75V
ADC / DAC Case Style:
QFP
No. of Pins:
44Pins
Data Interface:
Parallel
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (07-Jul-2017)

Alternate Descriptions

Richardson RFPD
CONVERTER - DAC