Status: | Production |
---|---|
Series: | AD7829-1 |
RoHS: | Compliant |
8-bit half-flash ADC with 420 ns conversion time |
Eight single-ended analog input channels |
Available with input offset adjust |
SNR performance given for input frequencies up to 10 MHz |
Automatic power-down at the end of conversion |
Flexible parallel interface with EOC pulse to allow stand-alone operation |
On-chip track-and-hold |
On-chip reference (2.5 V) |
Wide operating supply range |
3 V ± 10% and 5 V ± 10% |
Input ranges |
0 V to 2 Vp-p, VDD = 3 V ± 10% |
0 V to 2.5 Vp-p, VDD = 5 V ± 10% |
2 MSPS, 8-CH, 8-BIT ADC I.C. | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7829BRWZ-1?
Additional datasheets, footprints and schematics for AD7829BRWZ-1 are listed on our Part Details page. You can also find images and similar parts to AD7829BRWZ-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7829BRWZ-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7829BRWZ-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7829BRWZ-1 fall under?
The AD7829BRWZ-1 is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7829BRWZ-1 when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7829BRWZ-1 you can contact the distributor directly for product support, shipping queries etc.
Is the AD7829BRWZ-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7829BRWZ-1 have stock available?
Authorised distributors including Analog Devices, Richardson RFPD and Farnell have stock available or on a lead time for AD7829BRWZ-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7829BRWZ-1 often in real-time on the comparison pages.
What if I can't find stock of AD7829BRWZ-1?
You can fill out our help required form which you can use to request a quote for AD7829BRWZ-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.