Status: | Production |
---|---|
Series: | AD7823 |
RoHS: | Compliant |
Prices starting from US$4.17
8-Bit ADC with 4 µs Conversion Time |
Small Footprint 8-Lead microSOIC Package |
Specified Over a –40°C to +125°C Temperature Range |
Inherent Track-and-Hold Functionality |
Operating Supply Range: 2.7 V to 5.5 V Optional Automatic Power-Down |
Microcontroller Compatible Serial Interface Specifications at 2.7 V to 5.5 V and |
5 V ± 10% |
Low Power Operation: |
570 µW at 10 kSPS Throughput Rate |
2.9 mW at 50 kSPS Throughput Rate |
Analog Input Range: 0 V to VREF |
Reference Input Range: 0 V to VDD |
"Drop In" Upgrade to 10 Bits Available (AD7810) |
8-BIT SERIAL SINGLE ADC I.C. | Analog Devices |
ADC, 8BIT, 133KSPS, SOIC-8 | element14 |
Adc, 8Bit, 133Ksps, Soic-8 | Newark Electronics |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7823YRZ?
Additional datasheets, footprints and schematics for AD7823YRZ are listed on our Part Details page. You can also find images and similar parts to AD7823YRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7823YRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7823YRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7823YRZ fall under?
The AD7823YRZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7823YRZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7823YRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7823YRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7823YRZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for AD7823YRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7823YRZ often in real-time on the comparison pages.
What if I can't find stock of AD7823YRZ?
You can fill out our help required form which you can use to request a quote for AD7823YRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.