AD7822BRUZ Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD7822
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7822 / AD7825 / AD7829 are high speed, 1-, 4-, and 8-channel, microprocessor-compatible, 8-bit analog-to-digital converters with a maximum throughput of 2 MSPS. The AD7822 / AD7825 / AD7829 contain an on-chip reference of 2.5 V (2% tolerance); a track-and-hold amplifier; a 420 ns, 8-bit half-flash ADC; and a high speed parallel interface. The converters can operate from a single 3 V ± 10% and 5 V ± 10% supply.The AD7822/AD7825/AD7829 combine the convert start and power-down functions at one pin, that is, the CONVST pin. This allows a unique automatic power-down at the end of a conversion to be implemented. The logic level on the CONVST pin is sampled after the end of a conversion when an EOC (end of conversion) signal goes high. If it is logic low at that point, the ADC is powered down. The AD7822 and AD7825 also have a separate power-down pin (see the Operating Modes section).The parallel interface is designed to allow easy interfacing to microprocessors and DSPs. Using only address decoding logic, the parts are easily mapped into the microprocessor address space. The EOC pulse allows the ADCs to be used in a stand-alone manner (see the Parallel Interface section.)The AD7822 and AD7825 are available in 20-lead and 24-lead, 0.3' wide, plastic dual in-line packages (PDIP); 20-lead and 24-lead standard small outline packages (SOIC); and 20-lead and 24-lead thin shrink small outline packages (TSSOP). The AD7829 is available in a 28-lead, 0.6' wide PDIP; a 28-lead SOIC; and a 28-lead TSSOP.PRODUCT HGHLIGHTS Fast Conversion Time. The AD7822 / AD7825 / AD7829 have a conversion time of 420 ns. Faster conversion times maximize the DSP processing time in a real-time system. Analog Input Span Adjustment. The VMID pin allows the user to offset the input span. This feature can reduce the requirements of single-supply op amps and take into account any system offsets. FPBW (Full Power Bandwidth) of Track-and-Hold. The track-and-hold amplifier has an excellent high frequency performance. The AD7822 / AD7825 / AD7829 are capable of converting full-scale input signals up to a frequency of 10 MHz. This makes the parts ideally suited to subsampling

Where to Buy

Prices starting from US$6.29

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$6.29
154
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.54
65
in stock
Buy Now
Logo for element14
element14
from US$11.60
65
in stock
Buy Now
Logo for Farnell
Farnell
from US$10.80
65
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$9.73
-
Buy Now

Features

8-bit half-flash ADC with 420 ns conversion time
1, 4 and 8 Single-Ended Analog Input Channels Available with Input Offset Adjust
On-Chip Track-and-Hold
SNR Performance Given for Input Frequencies Up to 10 MHz
Automatic Power-Down at the End of Conversion
On-Chip Reference (2.5 V)
Wide Operating Supply Range
3 V ± 10% and 5 V ± 10%
Input Ranges:
0 V to 2 Vp-p, VDD = 3 V ± 10%
0 V to 2.5 Vp-p, VDD = 5 V ± 10%
Flexible Parallel Interface with EOC Pulse to Allow Stand-Alone Operation

Alternative Descriptions

8-Bit 2MSPS parallel output AD | Analog Devices
Adc, 8Bit, 2Msps, Tssop-20 | Newark Electronics
ADC, 8BIT, 2MSPS, TSSOP-20 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7822BRUZ?

Additional datasheets, footprints and schematics for AD7822BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7822BRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7822BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7822BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7822BRUZ fall under?

The AD7822BRUZ is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7822BRUZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7822BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7822BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7822BRUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7822BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7822BRUZ often in real-time on the comparison pages.

What if I can't find stock of AD7822BRUZ?

You can fill out our help required form which you can use to request a quote for AD7822BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay