Status: | Production |
---|---|
Series: | AD7818 |
RoHS: | Compliant |
10-Bit ADC with 9 µs Conversion Time |
One (AD7818) and Four (AD7817) Single-Ended Analog Input Channels |
The AD7816 Is a Temperature Measurement Only Device |
On-Chip Temperature Sensor |
Resolution of 0.25°C |
±2°C Error from -40°C to +85°C |
-55°C to +125°C Operating Range |
Wide Operating Supply Range 2.7 V to 5.5 V |
Inherent Track-and-Hold Functionality |
On-Chip Reference (2.5 V ± 1%) |
Over-Temperature Indicator |
Automatic Power-Down at the End of a Conversion |
Low Power Operation |
4 µW at a Throughput Rate of 10 SPS |
40 µW at a Throughput Rate of 1 kSPS |
400 µW at a Throughput Rate of 10 kSPS |
Flexible Serial Interface |
1 CH. ADC W/ON-CHIP TEMP SENSO | Analog Devices |
ADC, 10BIT, 100KSPS, MSOP-8 | element14 |
Adc, 10Bit, 100Ksps, Msop-8 | Newark Electronics |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7818ARMZ?
Additional datasheets, footprints and schematics for AD7818ARMZ are listed on our Part Details page. You can also find images and similar parts to AD7818ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7818ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7818ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7818ARMZ fall under?
The AD7818ARMZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7818ARMZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7818ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7818ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7818ARMZ have stock available?
Authorised distributors including Analog Devices, element14, Farnell, Newark Electronics and Richardson RFPD have stock available or on a lead time for AD7818ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7818ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD7818ARMZ?
You can fill out our help required form which you can use to request a quote for AD7818ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.