Status: | Production |
---|---|
Series: | AD7817 |
RoHS: | Compliant |
10-Bit ADC with 9 µs Conversion Time |
The AD7816 Is a Temperature Measurement Only Device |
On-Chip Temperature Sensor |
Resolution of 0.25°C |
±2°C Error from −40°C to +85°C |
−55°C to +125°C Operating Range |
Wide Operating Supply Range 2.7 V to 5.5 V |
On-Chip Reference (2.5 V ± 1%) |
Over-Temperature Indicator |
Automatic Power-Down at the End of a Conversion |
Low Power Operation |
4 µW at a Throughput Rate of 10 SPS |
40 µW at a Throughput Rate of 1 kSPS |
400 µW at a Throughput Rate of 10 kSPS |
See data sheet for additional features |
ADC, 10BIT, 100KSPS, SERIAL, SOIC-16 | element14 |
4 CH. ADC W/ON-CHIP TEMP SENSO | Analog Devices |
Adc, 10Bit, 100Ksps, Serial, Soic-16 Rohs Compliant: Yes |Analog Devices AD7817ARZ | Newark Electronics |
Where can I find additional details, specifications and documents for a AD7817ARZ?
Additional datasheets, footprints and schematics for AD7817ARZ are listed on our Part Details page. You can also find images and similar parts to AD7817ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7817ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7817ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7817ARZ fall under?
The AD7817ARZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7817ARZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7817ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7817ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7817ARZ have stock available?
Authorised distributors including element14, Analog Devices, Newark Electronics and Farnell have stock available or on a lead time for AD7817ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7817ARZ often in real-time on the comparison pages.
What if I can't find stock of AD7817ARZ?
You can fill out our help required form which you can use to request a quote for AD7817ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.