Status: | Production |
---|---|
Series: | AD7790 |
RoHS: | Compliant |
Prices starting from US$3.80
Power |
- Supply: 2.5 V to 5.25 V operation |
- Normal: 75 µA maximum |
- Power-down: 1 µA maximum |
16-bit p-p resolution |
Integral nonlinearity: 3.5 ppm typical |
Simultaneous 50 Hz and 60 Hz rejection |
Internal clock oscillator |
Programmable gain amplifier |
Rail-to-rail input buffer |
VDD monitor channel |
Temperature range: –40°C to +105°C |
10-lead MSOP |
Low Power 16-Bit SD ADC | Analog Devices |
Adc, 16Bit, Msop-10, -40 To 105Deg C | Newark Electronics |
ADC, 16BIT, MSOP-10, -40 TO 105DEG C | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7790BRMZ?
Additional datasheets, footprints and schematics for AD7790BRMZ are listed on our Part Details page. You can also find images and similar parts to AD7790BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7790BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7790BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7790BRMZ fall under?
The AD7790BRMZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7790BRMZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7790BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7790BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7790BRMZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD7790BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7790BRMZ often in real-time on the comparison pages.
What if I can't find stock of AD7790BRMZ?
You can fill out our help required form which you can use to request a quote for AD7790BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.