Status: | Production |
---|---|
Series: | AD7782 |
RoHS: | Compliant |
2-Channel, 24-Bit Σ-Δ ADC |
Pin Configurable (No Programmable Registers) |
Pin Selectable Input Channels |
Pin Programmable Input Ranges (±2.56 V or ±160 mV) |
Fixed 19.79 Hz Update Rate |
Simultaneous 50 Hz and 60 Hz Rejection |
24-Bit No Missing Codes |
Interface |
Master or Slave Mode of Operation |
Power |
Specified for Single 3 V and 5 V Operation |
Normal: 1.3 mA @ 3 V |
Power-Down: 9 µA |
See data sheet for additional features |
00Chnl non-writeable 24-bit AD | Analog Devices |
Adc, 24Bit, Tssop-16, -40 To 85Deg C | Newark Electronics |
ADC, 24BIT, TSSOP-16, -40 TO 85DEG C | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7782BRUZ?
Additional datasheets, footprints and schematics for AD7782BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7782BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7782BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7782BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7782BRUZ fall under?
The AD7782BRUZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7782BRUZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7782BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7782BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7782BRUZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7782BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7782BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD7782BRUZ?
You can fill out our help required form which you can use to request a quote for AD7782BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.