Status: | Production |
---|---|
Series: | AD7767 |
RoHS: | Compliant |
Oversampled successive approximation (SAR) architecture |
High performance ac and dc accuracy, low power |
115.5 dB dynamic range, 32 kSPS (AD7767-2) |
112.5 dB dynamic range, 64 kSPS (AD7767-1) |
109.5 dB dynamic range, 128 kSPS (AD7767) |
−118 dB THD |
Exceptionally low power |
8.5 mW, 32 kSPS (AD7767-2) |
10.5 mW, 64 kSPS (AD7767-1) |
15 mW, 128 kSPS (AD7767) |
High dc accuracy |
24 bits, no missing codes (NMC) |
INL: ±3 ppm (typical), ±7.6 ppm (maximum) |
Low temperature drift |
Zero error drift: 15 nV/°C |
Gain error drift: 0.4 ppm/°C |
On-chip low-pass FIR filter |
Linear phase response |
Pass-band ripple: ±0.005 dB |
Stop-band attenuation: 100 dB |
2.5 V supply with 1.8 V/2.5 V/3 V/3.6 V logic interface options |
Flexible interfacing options |
Synchronization of multiple devices |
Daisy-chain capability |
Power-down function |
Temperature range: −40°C to +105°C |
24-BIT OVERSAMPLES ADC, 20mw I | Analog Devices |
Adc, 24Bit, 64Ksps, Tssop-16 | Newark Electronics |
ADC, 24BIT, 64KSPS, TSSOP-16 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7767BRUZ-1?
Additional datasheets, footprints and schematics for AD7767BRUZ-1 are listed on our Part Details page. You can also find images and similar parts to AD7767BRUZ-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7767BRUZ-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7767BRUZ-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7767BRUZ-1 fall under?
The AD7767BRUZ-1 is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7767BRUZ-1 when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7767BRUZ-1 you can contact the distributor directly for product support, shipping queries etc.
Is the AD7767BRUZ-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7767BRUZ-1 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for AD7767BRUZ-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7767BRUZ-1 often in real-time on the comparison pages.
What if I can't find stock of AD7767BRUZ-1?
You can fill out our help required form which you can use to request a quote for AD7767BRUZ-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.