Status: | Production |
---|---|
Series: | AD7767 |
RoHS: | Compliant |
Prices starting from US$10.43
Oversampled successive approximation (SAR) architecture |
High performance ac and dc accuracy, low power |
115.5 dB dynamic range, 32 kSPS (AD7767-2) |
112.5 dB dynamic range, 64 kSPS (AD7767-1) |
109.5 dB dynamic range, 128 kSPS (AD7767) |
−118 dB THD |
Exceptionally low power |
8.5 mW, 32 kSPS (AD7767-2) |
10.5 mW, 64 kSPS (AD7767-1) |
15 mW, 128 kSPS (AD7767) |
High dc accuracy |
24 bits, no missing codes (NMC) |
INL: ±3 ppm (typical), ±7.6 ppm (maximum) |
Low temperature drift |
Zero error drift: 15 nV/°C |
Gain error drift: 0.4 ppm/°C |
On-chip low-pass FIR filter |
Linear phase response |
Pass-band ripple: ±0.005 dB |
Stop-band attenuation: 100 dB |
2.5 V supply with 1.8 V/2.5 V/3 V/3.6 V logic interface options |
Flexible interfacing options |
Synchronization of multiple devices |
Daisy-chain capability |
Power-down function |
Temperature range: −40°C to +105°C |
Adc, 24Bit, 128Ksps, Tssop-16 | Newark Electronics |
ADC, 24BIT, 128KSPS, TSSOP-16 | element14 |
24-BIT OVERSAMPLES ADC, 20mw I | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7767BRUZ?
Additional datasheets, footprints and schematics for AD7767BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7767BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7767BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7767BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7767BRUZ fall under?
The AD7767BRUZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7767BRUZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7767BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7767BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7767BRUZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD7767BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7767BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD7767BRUZ?
You can fill out our help required form which you can use to request a quote for AD7767BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.