AD7720BRUZ Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD7720
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.16

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$16.16
1,400
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$23.03
-
Buy Now

Features

12.5 MHz Master Clock Frequency
0 V to +2.5 V or ±1.25 V Input Range
Single Bit Output Stream
90 dB Dynamic Range
Power Supplies: AVDD, DVDD: +5 V ± 5%
On-Chip 2.5 V Voltage Reference
28-Lead TSSOP

Alternative Descriptions

SIGMA DELTA MODULATOR I.C. | Analog Devices
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7720BRUZ?

Additional datasheets, footprints and schematics for AD7720BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7720BRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7720BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7720BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7720BRUZ fall under?

The AD7720BRUZ is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7720BRUZ when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7720BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7720BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7720BRUZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD7720BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7720BRUZ often in real-time on the comparison pages.

What if I can't find stock of AD7720BRUZ?

You can fill out our help required form which you can use to request a quote for AD7720BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay