Status: | Production |
---|---|
Series: | AD7714 |
RoHS: | Compliant |
Charge Balancing ADC |
24 Bits No Missing Codes |
0.0015% Nonlinearity |
Five-Channel Programmable Gain Front End |
Gains from 1 to 128 |
Can Be Configured as Three Fully Differential |
Inputs or Five Pseudo-Differential Inputs |
Three-Wire Serial Interface |
SPI®, QSPI™, MICROWIRE™ and DSP Compatible |
3 V (AD7714-3) or 5 V (AD7714-5) Operation |
Low Current (350 µA typ) with Power-Down (5 µA typ) |
Low Noise (<150 nV rms) |
Low-Pass Filter with Programmable Filter Cutoffs |
Please see data sheet for additional features |
24-BIT SIGMA DELTA A/D IC | Analog Devices |
Adc, 24Bit, Wsoic-24, -40 To 105Deg C | Newark Electronics |
ADC, 24BIT, WSOIC-24, -40 TO 105DEG C | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7714YRZ?
Additional datasheets, footprints and schematics for AD7714YRZ are listed on our Part Details page. You can also find images and similar parts to AD7714YRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7714YRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7714YRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7714YRZ fall under?
The AD7714YRZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7714YRZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7714YRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7714YRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7714YRZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for AD7714YRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7714YRZ often in real-time on the comparison pages.
What if I can't find stock of AD7714YRZ?
You can fill out our help required form which you can use to request a quote for AD7714YRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.