AD7714YRUZ

Semiconductors - ICs

> Data & Signal Conversion

> Analog-to-Digital Converters - ADC

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD7714YRUZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD7714YRUZ
Series Information for AD7714YRUZ - Analog Devices

Features

  • feature
    Charge Balancing ADC 24 Bits No Missing Codes 0.0015% Nonlinearity Five-Channel Programmable Gain Front End Gains from 1 to 128 Can Be Configured as Three Fully Differential Inputs or Five Pseudo-Differential Inputs Three-Wire Serial Interface SPIu2122, QSPIu2122, MICROWIREu2122 and DSP Compatible 3 V (AD7714-3) or 5 V (AD7714-5) Operation Low Noise (<150 nV rms) Low Current (350u2423 u242eA typ) with Power-Down (5 u242eA typ) AD7714Y Grade: +2.7 V to 3.3 V or +4.75 V to +5.25 V Operation 0.0010% Linearity Error u201340u2d17C to +105u2d17C Temperature Range Schmitt Trigger on SCLK and DIN Low Current (226u2423 u242eA typ) with Power-Down (4 u242eA typ) Lower Power Dissipation than Standard AD7714 Available in 24-Lead TSSOP Package Low-Pass Filter with Programmable Filter Cutoffs Ability to Read/Write Calibration Coefficients

Description

24BIT ADC SIGMA-DELTA SMD TSSOP24

Specifications

Resolution (Bits):
24bit
Sampling Rate:
1kSPS
Input Channel Type:
Differential
Data Interface:
Serial
Supply Voltage Type:
Single
Supply Voltage Min:
3V
Supply Voltage Max:
5.25V
ADC / DAC Case Style:
TSSOP
No. of Pins:
24Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
105°C
Product Range:
5 Channel 24-Bit Sigma-Delta ADCs
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
Base Number:
7714
IC Case Style:
TSSOP
No. of Channels:
5Channels
Operating Temperature Range:
-40°C to +105°C
Supply Current:
1.1mA
Supply Voltage Range:
3V to 5.25V
Supply Voltage Range - Analogue:
2.7V to 3.3V 4.75V to 5.25V
Supply Voltage Range - Digital:
2.7V to 5.25V
Termination Type:
Surface Mount Device

Alternate Descriptions

RS Components
ADC Single Delta-Sigma 1KSPS 24-Bit
Newark Electronics
Analogue to Digital Converter, Sigma Delta, 24 bit, 1 kSPS, Single, 3 V, 5.25 V, TSSOP RoHS Compliant: Yes
Richardson RFPD
CONVERTER - ADC
Conrad
Integrated circuits from leading manufacturers. Please read our extensive documentation, which is free to download.
RS Components UK
ADC Single Delta-Sigma 1KSPS 24-Bit
RS Components DE
24-Bit-Bit ADC AD7714YRUZ Differentiell SPI, TSSOP 24-Pin 5 Digital Interface Typ : Seriell (SPI) Montage-Typ : SMD Abtastrate : 1ksps Architektur : Delta Sigma Versorgungsspannung einzeln typ. : 3 V, 5 V Eingangssignal-Typ : Differential, Pseudo Differential Integrale Nichtlinearität : ±0.002%FSR Abmessungen : 7.8 x 4.4 x 1.05mm, Analog Devices
RS Components HK
ADC Single Delta-Sigma 1KSPS 24-Bit
RS Components JP
ADC Single Delta-Sigma 1KSPS 24-Bit
RS Components FR
CAN simple delta-sigma 1Ksps 24bits
RS Components CN
ADC Single Delta-Sigma 1KSPS 24-Bit
RS Components ES
ADC Single Delta-Sigma 1KSPS 24-Bit
RS Components NL
ADC Single Delta-Sigma 1KSPS 24-Bit
RS Components NO
ADC Single Delta-Sigma 1KSPS 24-Bit
RS Components US
ADC Single Delta-Sigma 1KSPS 24-Bit
RS Components SG
ADC Single Delta-Sigma 1KSPS 24-Bit
RS Components TW
ADC Single Delta-Sigma 1KSPS 24-Bit