Status: | Production |
---|---|
Series: | AD7713 |
RoHS: | Compliant |
Charge Balancing ADC |
24 Bits No Missing Codes |
±0.0015% Nonlinearity |
Low-Pass Filter with Programmable Filter Cutoffs |
Ability to Read/Write Calibration Coefficients |
Bidirectional Microcontroller Serial Interface |
3-Channel Programmable Gain Front End |
Gains from 1 to 128 |
2 Differential Inputs |
1 Single-Ended High Voltage Input |
Single-Supply Operation |
Low Power (3.5 mW typ) with Power-Down Mode (150 µW typ) |
24 BIT SIGMA DELTA ADC IC | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7713ANZ?
Additional datasheets, footprints and schematics for AD7713ANZ are listed on our Part Details page. You can also find images and similar parts to AD7713ANZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7713ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7713ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7713ANZ fall under?
The AD7713ANZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7713ANZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7713ANZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7713ANZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7713ANZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD7713ANZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7713ANZ often in real-time on the comparison pages.
What if I can't find stock of AD7713ANZ?
You can fill out our help required form which you can use to request a quote for AD7713ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.