Status: | Production |
---|---|
Series: | AD7707 |
RoHS: | Compliant |
Charge balancing ADC |
16 bits no missing codes |
0.003% nonlinearity |
True bipolar ±100 mV capability on low level input |
Channels without requiring charge pumps |
3-wire serial interface |
SPI®, QSPI™, MICROWIRE™ and DSP Compatible |
Schmitt trigger input on SCLK |
Gains from 1 to 128 |
Programmable gain front end |
Ability to buffer the analog input |
2.7 V to 3.3 V or 4.75 V to 5.25 V operation |
Power dissipation 1 mW @ 3 V |
Standby current 8 µA max |
20-Lead SOIC and TSSOP Packages |
High level (±10 V) and low level (±10 mV) input channels |
3 CH 16-BIT ADC I.C. | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7707BRUZ?
Additional datasheets, footprints and schematics for AD7707BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7707BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7707BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7707BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7707BRUZ fall under?
The AD7707BRUZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7707BRUZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7707BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7707BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7707BRUZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD7707BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7707BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD7707BRUZ?
You can fill out our help required form which you can use to request a quote for AD7707BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.