Status: | Production |
---|---|
Series: | AD7701 |
RoHS: | Compliant |
Prices starting from US$20.59
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$20.59
|
189
in stock
|
Buy Now | |
element14
from US$33.14
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$32.61
|
2
in stock
|
Buy Now | |
Farnell
from US$31.06
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$36.90
|
1
in stock
|
Buy Now | |
Richardson RFPD
from US$30.99
|
1
in stock
|
Buy Now |
0 V to +2.5 V or ±2.5 V Analog Input Range |
4 kSPS Output Data Rate |
Flexible Serial Interface |
Ultralow Power |
0 V to +2.5 V or ±2.5 V Analog Input Range |
4 kSPS Output Data Rate |
Flexible Serial Interface |
Ultralow Power |
IC 16 BIT A/D IC | Analog Devices |
ADC, 16BIT, 4KSPS, WSOIC-20 | element14 |
Adc, 16Bit, 4Ksps, Wsoic-20 | Newark Electronics |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7701ARZ?
Additional datasheets, footprints and schematics for AD7701ARZ are listed on our Part Details page. You can also find images and similar parts to AD7701ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7701ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7701ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7701ARZ fall under?
The AD7701ARZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7701ARZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7701ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7701ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7701ARZ have stock available?
Authorised distributors including Analog Devices, element14, Newark Electronics, Farnell and Chip One Stop have stock available or on a lead time for AD7701ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7701ARZ often in real-time on the comparison pages.
What if I can't find stock of AD7701ARZ?
You can fill out our help required form which you can use to request a quote for AD7701ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.