Status: | Production |
---|---|
Series: | AD7699 |
RoHS: | Compliant |
Prices starting from US$9.68
16-bit resolution with no missing codes |
Throughput: 500 kSPS |
INL: ±0.5 LSB typical, ±1.5 LSB maximum (±23 ppm or FSR) |
Dynamic range: 93.3 dB |
SINAD: 91.5 dB at 20 kHz |
THD: −97 dB at 20 kHz |
Analog input range: 0 V to VREF with VREF up to VDD |
See datasheet for additional features |
8 ch 500ksps 16bit ADC IC | Analog Devices |
Adc, 16Bit, 500Ksps, Lfcsp-20 | Newark Electronics |
ADC, 16BIT, 500KSPS, LFCSP-20 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7699BCPZ?
Additional datasheets, footprints and schematics for AD7699BCPZ are listed on our Part Details page. You can also find images and similar parts to AD7699BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7699BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7699BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7699BCPZ fall under?
The AD7699BCPZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7699BCPZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7699BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7699BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7699BCPZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD7699BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7699BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD7699BCPZ?
You can fill out our help required form which you can use to request a quote for AD7699BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.