Status: | Production |
---|---|
Series: | AD766 |
RoHS: | Compliant |
Zero-Chip Interface to Digital Signal Processors |
Complete DACPORT® |
On-Chip Voltage Reference |
Voltage and Current Outputs |
Serial, Twos-Complement Input |
±3 V Output |
Sample Rates to 390 kSPS |
94 dB Minimum Signal-to-Noise Ratio |
-81 dB Maximum Total Harmonic Distortion |
15-Bit Monotonicity |
±5 V to ±12 V Operation |
16-Pin Plastic and Ceramic Packages |
Available in Commercial, Industrial and Military Temperature Ranges |
Da Converter, 16Bit, 390Ksps, Dip | Newark Electronics |
DA CONVERTER, 16BIT, 390KSPS, DIP | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD766JNZ?
Additional datasheets, footprints and schematics for AD766JNZ are listed on our Part Details page. You can also find images and similar parts to AD766JNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD766JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD766JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD766JNZ fall under?
The AD766JNZ is listed under Multiplying Current Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD766JNZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD766JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD766JNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD766JNZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD766JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD766JNZ often in real-time on the comparison pages.
What if I can't find stock of AD766JNZ?
You can fill out our help required form which you can use to request a quote for AD766JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.