Status: | Production |
---|---|
Series: | AD7667 |
RoHS: | Compliant |
2.5 V Internal Reference: Typical Drift 3 ppm/ºC |
Throughput: |
1 MSPS (Warp Mode) |
800 kSPS (Normal Mode) |
666 kSPS (Impulse Mode) |
INL: ±2.5 LSB Max (±0.0038% of Full Scale) |
16 Bits Resolution with No Missing Codes |
S/(N+D): 88 dB max @ 20 kHz |
THD: -96 dB max @ 20 kHz |
Analog Input Voltage Range: 0 V to 2.5 V |
No Pipeline Delay |
Parallel and Serial 5 V/3 V Interface |
SPI®/QSPI™/MICROWIRE™/DSP Compatible |
Single 5 V Supply Operation |
Power Dissipation: |
87 mW typ @ 666 kSPS, 130 µW @ 1 kSPS without REF |
133 mW typ @1 MSPS with REF |
Package: |
48-Lead Quad Flat Pack (LQFP) |
48-Lead Chip Scale Package (LFCSP) |
Pin-to-Pin Compatible with PulSAR™ ADCs |
1MSPS, 16-Bit ADC Int Ref, 2.5 | Analog Devices |
Adc, 16Bit, 1Msps, Lqfp-48 Rohs Compliant: Yes |Analog Devices AD7667ASTZ | Newark Electronics |
ADC, 16BIT, 1MSPS, LQFP-48 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7667ASTZ?
Additional datasheets, footprints and schematics for AD7667ASTZ are listed on our Part Details page. You can also find images and similar parts to AD7667ASTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7667ASTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7667ASTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7667ASTZ fall under?
The AD7667ASTZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7667ASTZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7667ASTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7667ASTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7667ASTZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7667ASTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7667ASTZ often in real-time on the comparison pages.
What if I can't find stock of AD7667ASTZ?
You can fill out our help required form which you can use to request a quote for AD7667ASTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.