Status: | Production |
---|---|
Series: | AD7665 |
RoHS: | Compliant |
Prices starting from US$23.32
Throughput |
570 kSPS (Warp Mode) |
500 kSPS (Normal Mode) |
INL: ±2.5 LSB Max (± 0.0038% of Full Scale) |
16-Bit Resolution with No Missing Codes |
S/(N+D): 90 dB Typ @ 180 kHz |
THD: –100 dB Typ @ 180 kHz |
Analog Input Voltage Ranges |
Bipolar: ±10 V, ±5 V, ±2.5 V |
Unipolar: 0 V to 10 V, 0 V to 5 V, 0 V to 2.5 V |
Both AC and DC Specifications |
No Pipeline Delay |
Parallel (8/16 Bits) and Serial 5 V/3 V Interface |
SPI®/QSPI™/MICROWIRE™/DSP Compatible |
Single 5 V Supply Operation |
Power Dissipation |
64 mW Typical |
15 µW @ 100 SPS |
Power-Down Mode: 7 μW Max |
16-Bit, 500 Ksps CMOS A/D Con | Analog Devices |
Adc, 16Bit, 570Ksps, Lqfp-48 | Newark Electronics |
ADC, 16BIT, 570KSPS, LQFP-48 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7665ASTZ?
Additional datasheets, footprints and schematics for AD7665ASTZ are listed on our Part Details page. You can also find images and similar parts to AD7665ASTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7665ASTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7665ASTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7665ASTZ fall under?
The AD7665ASTZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7665ASTZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7665ASTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7665ASTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7665ASTZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD7665ASTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7665ASTZ often in real-time on the comparison pages.
What if I can't find stock of AD7665ASTZ?
You can fill out our help required form which you can use to request a quote for AD7665ASTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.