Status: | Production |
---|---|
Series: | AD7660 |
RoHS: | Compliant |
Prices starting from US$10.90
Throughput: 100 kSPS |
INL: 3 LSB max (0.0046% of full-scale) |
16-bit resolution with no missing codes |
S/(N+D): 87 dB min at 10 kHz, 90 dB typ at 45 kHz |
THD: –96 dB max at 10 kHz |
Analog input voltage range: 0 V to 2.5 V |
Both AC and DC specifications |
No pipeline delay |
Parallel and serial 5 V/3 V interface: |
SPI®/QSPI™/ |
MICROWIRE™/ |
DSP compatible |
Single 5 V supply operation |
21 mW typical power dissipation, 21 W at 100 SPS |
Power-down mode: 7 µW max |
Package: 48-lead quad flatpack (LQFP) |
48-Lead chip scale package (LFCSP) |
Pin-to-pin compatible with the AD7664 |
Adc, 16Bit, 100Ksps, Lqfp-48 | Newark Electronics |
ADC, 16BIT, 100KSPS, LQFP-48 | element14 |
16-Bit, 100kSPS CMOS ADC | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7660ASTZ?
Additional datasheets, footprints and schematics for AD7660ASTZ are listed on our Part Details page. You can also find images and similar parts to AD7660ASTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7660ASTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7660ASTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7660ASTZ fall under?
The AD7660ASTZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7660ASTZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7660ASTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7660ASTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7660ASTZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for AD7660ASTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7660ASTZ often in real-time on the comparison pages.
What if I can't find stock of AD7660ASTZ?
You can fill out our help required form which you can use to request a quote for AD7660ASTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.