Status: | Production |
---|---|
Series: | AD7656A-1 |
RoHS: | Compliant |
Prices starting from US$14.66
Pin and software compatible with the AD7656A featuring reduced decoupling requirements |
6 independent analog-to-digital converters (ADCs) |
True bipolar analog inputs |
Pin-/software-selectable ranges: ±10 V or ±5 V |
Fast throughput rate: 250 kSPS |
iCMOS process technology |
Low power: 140 mW at 250 kSPS with 5 V supplies |
High noise performance with wide bandwidth |
88 dB SNR at 10 kHz input frequency |
On-chip reference and reference buffers |
See data sheet for additional features |
6Ch SimSamp Bipolar 16Bit SAR | Analog Devices |
ADC, 16BIT, 250KSPS, LQFP-64 | element14 |
Adc, 16Bit, 250Ksps, Lqfp-64 | Newark Electronics |
ADC Hex 250ksps 16-bit 64-Pin LQFP | RS |
Where can I find additional details, specifications and documents for a AD7656A-1BSTZ?
Additional datasheets, footprints and schematics for AD7656A-1BSTZ are listed on our Part Details page. You can also find images and similar parts to AD7656A-1BSTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7656A-1BSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7656A-1BSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7656A-1BSTZ fall under?
The AD7656A-1BSTZ is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7656A-1BSTZ when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7656A-1BSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7656A-1BSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7656A-1BSTZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, element14, Newark Electronics and Farnell have stock available or on a lead time for AD7656A-1BSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7656A-1BSTZ often in real-time on the comparison pages.
What if I can't find stock of AD7656A-1BSTZ?
You can fill out our help required form which you can use to request a quote for AD7656A-1BSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.