Status: | Production |
---|---|
Series: | AD7654 |
RoHS: | Compliant |
Prices starting from US$24.20
Dual, 16-bit, 2-channel simultaneous sampling ADC |
16-bit resolution with no missing codes |
Throughput: |
500 kSPS (normal mode) |
444 kSPS (impulse mode) |
INL: ±3.5 LSB max (±0.0053% of full scale) |
SNR: 89 dB typ at 100 kHz |
THD: −100 dB at +100 kHz |
Analog input voltage range: 0 V to 5 V |
No pipeline delay |
Parallel and serial 5 V/3 V interface |
SPI®/QSPI™/MICROWIRE™/ DSP compatible |
Single 5 V supply operation |
See data sheet for additional features |
16-Bit Simultaneous Sampling 5 | Analog Devices |
Adc, 16Bit, 500Ksps, Lqfp-48 | Newark Electronics |
ADC, 16BIT, 500KSPS, LQFP-48 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7654ASTZ?
Additional datasheets, footprints and schematics for AD7654ASTZ are listed on our Part Details page. You can also find images and similar parts to AD7654ASTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7654ASTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7654ASTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7654ASTZ fall under?
The AD7654ASTZ is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7654ASTZ when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7654ASTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7654ASTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7654ASTZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD7654ASTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7654ASTZ often in real-time on the comparison pages.
What if I can't find stock of AD7654ASTZ?
You can fill out our help required form which you can use to request a quote for AD7654ASTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.