Status: | Production |
---|---|
Series: | AD7651 |
RoHS: | Compliant |
2.5 V Internal Reference: |
Typical Drift 3 ppm/°C |
Throughput: 100 kSPS |
16-Bit Resolution |
Analog Input Voltage Range: 0 V to 2.5 V |
No Pipeline Delay |
Parallel and Serial 5 V/3 V Interface |
SPI®/QSPI™/MICROWIRE™/DSP Compatible |
Single 5 V Supply Operation |
Power Dissipation: |
15 mW Typ without REF, 25 µW |
@ 100 SPS |
25 mW Typ with REF |
Power-Down Mode: 7 µW Max |
Package: |
48-Lead Quad Flat Pack (LQFP) |
48-Lead Chip Scale Package (LFCSP) |
Pin-to-Pin Compatible with PulSAR™ ADCs |
16-Bit 100kSPS SAR Unipolar AD | Analog Devices |
Adc, 16Bit, 100Ksps, Lqfp-48 | Newark Electronics |
ADC, 16BIT, 100KSPS, LQFP-48 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7651ASTZ?
Additional datasheets, footprints and schematics for AD7651ASTZ are listed on our Part Details page. You can also find images and similar parts to AD7651ASTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7651ASTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7651ASTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7651ASTZ fall under?
The AD7651ASTZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7651ASTZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7651ASTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7651ASTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7651ASTZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7651ASTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7651ASTZ often in real-time on the comparison pages.
What if I can't find stock of AD7651ASTZ?
You can fill out our help required form which you can use to request a quote for AD7651ASTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.