Status: | Production |
---|---|
Series: | AD7628 |
RoHS: | Compliant |
On-Chip Latches for both DACs |
+12 V to +15 V Operation |
DACs matched to 1% |
Four Quadrant Multiplication |
TTL/CMOS Compatible from +12 V to +15 V |
Latch Free (Protection Schottkys not Required) |
CMOS DUAL 8 BIT D/A CONVE | Analog Devices |
Da Converter, 8Bit, Dip | Newark Electronics |
DA CONVERTER, 8BIT, DIP | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7628KNZ?
Additional datasheets, footprints and schematics for AD7628KNZ are listed on our Part Details page. You can also find images and similar parts to AD7628KNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7628KNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7628KNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7628KNZ fall under?
The AD7628KNZ is listed under Multiplying Current Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7628KNZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7628KNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7628KNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7628KNZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7628KNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7628KNZ often in real-time on the comparison pages.
What if I can't find stock of AD7628KNZ?
You can fill out our help required form which you can use to request a quote for AD7628KNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.