Status: | Production |
---|---|
Series: | AD7622 |
RoHS: | Compliant |
Throughput |
2 MSPS (wideband warp and warp mode) |
1.5 MSPS (normal mode) |
INL: ±0.5 LSB typical, ±1.5 LSB maximum (±23 ppm of FSR) |
16-bit resolution with no missing codes |
Dynamic range: 92.5 dB typical |
SINAD: 91 dB minimum @ 20 kHz (VREF = 2.5 V) |
THD: −115 dB typical @ 20 kHz (VREF = 2.5 V) |
2.048 V internal reference: typical drift 8 ppm/°C; TEMP output |
Differential input range: ±VREF (VREF up to 2.5 V) |
No pipeline delay (SAR architecture) |
Parallel (16-, or 8-bit bus) and serial 5 V/3.3 V/2.5 V interface |
SPI®/QSPI™/MICROWIRE™/DSP compatible |
Single 2.5 V supply operation |
16-BIT 2MSPS Differential ADC | Analog Devices |
Adc, 16Bit, 2Msps, Lqfp-48 | Newark Electronics |
ADC, 16BIT, 2MSPS, LQFP-48 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7622BSTZ?
Additional datasheets, footprints and schematics for AD7622BSTZ are listed on our Part Details page. You can also find images and similar parts to AD7622BSTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7622BSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7622BSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7622BSTZ fall under?
The AD7622BSTZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7622BSTZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7622BSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7622BSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7622BSTZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7622BSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7622BSTZ often in real-time on the comparison pages.
What if I can't find stock of AD7622BSTZ?
You can fill out our help required form which you can use to request a quote for AD7622BSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.