Status: | Unknown |
---|---|
Series: | 18 Bit Voltage Out DACs |
RoHS: | Unknown |
Resolution (Bits) | 18bit |
---|---|
Sampling Rate | 167kSPS |
Input Channel Type | Parallel Serial |
Supply Voltage Range | ± 14.25V to ± 15.75V |
ADC / DAC Case Style | DIP |
No. of Pins | 28Pins |
Data Interface | Byte Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 18 Bit Voltage Out DACs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Da Converter, 18Bit, Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a AD760AQ?
Additional datasheets, footprints and schematics for AD760AQ are listed on our Part Details page. You can also find images and similar parts to AD760AQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD760AQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD760AQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD760AQ fall under?
The AD760AQ is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to AD760AQ when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD760AQ you can contact the distributor directly for product support, shipping queries etc.
Is the AD760AQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD760AQ have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for AD760AQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD760AQ often in real-time on the comparison pages.
What if I can't find stock of AD760AQ?
You can fill out our help required form which you can use to request a quote for AD760AQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.