Status: | Production |
---|---|
Series: | AD7607 |
RoHS: | Compliant |
Prices starting from US$15.94
8 simultaneously sampled inputs |
True bipolar analog input ranges: ±10 V, ±5 V |
Single 5 V analog supply and 2.3 V to 5.25 V VDRIVE |
Fully integrated data acquisition solution |
Analog input clamp protection |
Input buffer with 1 MΩ analog input impedance |
Second-order antialiasing analog filter |
On-chip accurate reference and reference buffer |
14-bit ADC with 200 kSPS on all channels |
Flexible parallel/serial interface |
SPI/QSPI™/MICROWIRE™/DSP compatible |
Pin-compatible solutions from 14 bits to 18 bits |
Performance |
7 kV ESD rating on analog input channels |
Fast throughput rate: 200 kSPS for all channels |
85.5 dB SNR at 50 kSPS |
INL ±0.25 LSB, DNL ±0.25 LSB |
Low power: 100 mW at 200 kSPS |
Standby mode: 25 mW typical |
64-lead LQFP package |
Simulat Sampling Bipolar 14 bi | Analog Devices |
Adc, 14Bit, 200Ksps, Lqfp-64 | Newark Electronics |
ADC, 14BIT, 200KSPS, LQFP-64 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7607BSTZ?
Additional datasheets, footprints and schematics for AD7607BSTZ are listed on our Part Details page. You can also find images and similar parts to AD7607BSTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7607BSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7607BSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7607BSTZ fall under?
The AD7607BSTZ is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7607BSTZ when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7607BSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7607BSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7607BSTZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for AD7607BSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7607BSTZ often in real-time on the comparison pages.
What if I can't find stock of AD7607BSTZ?
You can fill out our help required form which you can use to request a quote for AD7607BSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.