Status: | Production |
---|---|
Series: | AD7606-6 |
RoHS: | Compliant |
Prices starting from US$16.24
8/6/4 simultaneously sampled inputs |
True bipolar analog input ranges: ±10 V, ±5 V |
Pin to pin compatible with the state-of-the-art AD7606B |
Single 5 V analog supply and 2.3 V to 5 V VDRIVE |
Fully integrated data acquisition solution |
Analog input clamp protection |
Input buffer with 1 MΩ analog input impedance |
Second-order antialiasing analog filter |
On-chip accurate reference and reference buffer |
16-bit ADC with 200 kSPS on all channels |
Oversampling capability with digital filter |
Flexible parallel/serial interface |
SPI/QSPI™/MICROWIRE™/DSP compatible |
Performance |
7 kV ESD rating on analog input channels |
95.5 dB SNR, −107 dB THD |
±0.5 LSB INL, ±0.5 LSB DNL |
Low power: 100 mW |
Standby mode: 25 mW |
Temperature range: −40°C to +85°C |
64-lead LQFP package |
Simulat Sampliing Bipolar 16 b | Analog Devices |
Adc, 16Bit, 200Ksps, Lqfp-64 | Newark Electronics |
ADC, 16BIT, 200KSPS, LQFP-64 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7606BSTZ-6?
Additional datasheets, footprints and schematics for AD7606BSTZ-6 are listed on our Part Details page. You can also find images and similar parts to AD7606BSTZ-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7606BSTZ-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7606BSTZ-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7606BSTZ-6 fall under?
The AD7606BSTZ-6 is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7606BSTZ-6 when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7606BSTZ-6 you can contact the distributor directly for product support, shipping queries etc.
Is the AD7606BSTZ-6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7606BSTZ-6 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD7606BSTZ-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7606BSTZ-6 often in real-time on the comparison pages.
What if I can't find stock of AD7606BSTZ-6?
You can fill out our help required form which you can use to request a quote for AD7606BSTZ-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.