AD7578KNZ Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD7578
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$52.97

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$79.51
21
in stock
Buy Now
Logo for element14
element14
from US$80.28
21
in stock
Buy Now
Logo for Farnell
Farnell
from US$75.29
21
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$52.97
17
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$75.57
-
Buy Now

Features

12-Bit Successive Approximation ADC
No Missed Codes Over Full Temperature Range
Low Total Unadjusted Error ±1LSB max
High Impedance Analog Input
Autozero Cycle for Low Offset Voltage
Low Power, 75mW typ
Small Size: 0.3', 24-Pin Package
Conversion Time of 100µs

Alternative Descriptions

Adc, 12Bit, Dip-24, -40 To 85Deg C | Newark Electronics
ADC, 12BIT, DIP-24, -40 TO 85DEG C | element14
CMOS CONV IC | Analog Devices
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7578KNZ?

Additional datasheets, footprints and schematics for AD7578KNZ are listed on our Part Details page. You can also find images and similar parts to AD7578KNZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7578KNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7578KNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7578KNZ fall under?

The AD7578KNZ is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7578KNZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7578KNZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7578KNZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7578KNZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for AD7578KNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7578KNZ often in real-time on the comparison pages.

What if I can't find stock of AD7578KNZ?

You can fill out our help required form which you can use to request a quote for AD7578KNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay