AD7564BNZ Multiplying Current Output D/A Converters by Analog Devices

Status: Production
Series: AD7564
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7564 contains four 12-bit DACs in one monolithic device. The DACs are standard current output with separate VREF , IOUT1 , IOUT2 and RFB terminals. These DACs operate from a single +3.3 V to +5 V supply.The AD7564 is a serial input device. Data is loaded using FSIN, CLKIN and SDIN. Two address pins A0 and A1 set up a device address, and this feature may be used to simplify device loading in a multi-DAC environment. Alternatively, A0 and A1 can be ignored and the serial out capability used to configure a daisy-chained system.All DACs can be simultaneously updated using the asynchronous LDAC input, and they can be cleared by asserting the asynchronous CLR input.The device is packaged in 28-pin SOIC, SSOP and DIP packages.

Where to Buy

Prices starting from US$25.50

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$25.50
1,549
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$35.91
-
Buy Now

Features

Four 12-Bit DACs in One Package
4-Quadrant Multiplication
Separate References
Single Supply Operation
Guaranteed Specifications with +3.3V/+5 Supply
Low Power
Versatile Serial Interface
Simultaneous Update Capability
Reset Function
28-Pin SOIC, SSOP and DIP Packages

Alternative Descriptions

12-BIT 3V/5V D/A I.C. | Analog Devices
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7564BNZ?

Additional datasheets, footprints and schematics for AD7564BNZ are listed on our Part Details page. You can also find images and similar parts to AD7564BNZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7564BNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7564BNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7564BNZ fall under?

The AD7564BNZ is listed under Multiplying Current Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7564BNZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7564BNZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7564BNZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7564BNZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD7564BNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7564BNZ often in real-time on the comparison pages.

What if I can't find stock of AD7564BNZ?

You can fill out our help required form which you can use to request a quote for AD7564BNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay