Status: | Production |
---|---|
Series: | AD7545 |
RoHS: | Compliant |
12-Bit Resolution |
Low Gain TC: 2ppm/°C typ |
Fast TTL Compatible Data Latches |
Small 20-Lead 0.3" DIP and 20-Terminal Surface Mount Packages |
Single +5 V to +15 V Supply |
Latch Free (Schottky Protection Diode not Required) |
Low Cost |
Ideal for Battery Operated Equipment |
CMOS CONVERTER IC | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7545KNZ?
Additional datasheets, footprints and schematics for AD7545KNZ are listed on our Part Details page. You can also find images and similar parts to AD7545KNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7545KNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7545KNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7545KNZ fall under?
The AD7545KNZ is listed under Multiplying Current Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7545KNZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7545KNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7545KNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7545KNZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD7545KNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7545KNZ often in real-time on the comparison pages.
What if I can't find stock of AD7545KNZ?
You can fill out our help required form which you can use to request a quote for AD7545KNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.