Status: | Production |
---|---|
Series: | AD7545 |
RoHS: | Compliant |
Prices starting from US$15.88
12-Bit Resolution |
Low Gain TC: 2ppm/°C typ |
Fast TTL Compatible Data Latches |
Small 20-Lead 0.3" DIP and 20-Terminal Surface Mount Packages |
Single +5 V to +15 V Supply |
Latch Free (Schottky Protection Diode not Required) |
Low Cost |
Ideal for Battery Operated Equipment |
CMOS CONVERTER IC | Analog Devices |
Da Converter, 12Bit, Dip | Newark Electronics |
DA CONVERTER, 12BIT, DIP | element14 |
Multiplying DAC 12-Bit Buff. Latches DIP | RS |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7545JNZ?
Additional datasheets, footprints and schematics for AD7545JNZ are listed on our Part Details page. You can also find images and similar parts to AD7545JNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7545JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7545JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7545JNZ fall under?
The AD7545JNZ is listed under Multiplying Current Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7545JNZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7545JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7545JNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7545JNZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for AD7545JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7545JNZ often in real-time on the comparison pages.
What if I can't find stock of AD7545JNZ?
You can fill out our help required form which you can use to request a quote for AD7545JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.