Status: | Production |
---|---|
Series: | AD7490 |
RoHS: | Compliant |
Fast throughput rate: 1 MSPS |
Specified for VDD of 2.7 V to 5.25 V |
Low power at maximum throughput rates |
5.4 mW maximum at 870 kSPS with 3 V supplies |
12.5 mW maximum at 1 MSPS with 5 V supplies |
16 (single-ended) inputs with sequencer |
Wide input bandwidth: 69.5 dB SNR at 50 kHz input frequency |
Flexible power/serial clock speed management |
No pipeline delays |
High speed serial interface, SPI/QSPI™/MICROWIRE™/ DSP compatible |
Full shutdown mode: 0.5 μA maximum |
28-lead TSSOP and 32-lead LFCSP packages |
AEC-Q100 qualified for automotive applicationsAD7490-EP supports defense and aerospace applications (AQEC standard) |
Download AD7490-EP Data Sheet (pdf) |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/12635 DSCC Drawing Number |
12 BIT 16 CHANNEL ADC IC | Analog Devices |
Adc, 12Bit, 1Msps, Lfcsp-32 | Newark Electronics |
ADC, 12BIT, 1MSPS, LFCSP-32 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7490BCPZ?
Additional datasheets, footprints and schematics for AD7490BCPZ are listed on our Part Details page. You can also find images and similar parts to AD7490BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7490BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7490BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7490BCPZ fall under?
The AD7490BCPZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7490BCPZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7490BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7490BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7490BCPZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7490BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7490BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD7490BCPZ?
You can fill out our help required form which you can use to request a quote for AD7490BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.