Status: | Production |
---|---|
Series: | AD7476A |
RoHS: | Compliant |
Fast throughput rate: 1 MSPS |
Specified for VDD of 2.35 V to 5.25 V |
Low power |
3.6 mW at 1 MSPS with 3 V supplies |
12.5 mW at 1 MSPS with 5 V supplies |
Flexible power/serial clock speed management |
No pipeline delays |
High speed serial interface |
SPI/QSPI/MICROWIRE/DSP compatible |
See data sheet for additional features |
12-Bit Low Power ADC in SC70 P | Analog Devices |
Adc, 12Bit, 1Msps, Sc-70-6 | Newark Electronics |
ADC, 12BIT, 1MSPS, SC-70-6 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7476ABKSZ-REEL7?
Additional datasheets, footprints and schematics for AD7476ABKSZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD7476ABKSZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7476ABKSZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7476ABKSZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7476ABKSZ-REEL7 fall under?
The AD7476ABKSZ-REEL7 is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7476ABKSZ-REEL7 when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7476ABKSZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD7476ABKSZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7476ABKSZ-REEL7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7476ABKSZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7476ABKSZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of AD7476ABKSZ-REEL7?
You can fill out our help required form which you can use to request a quote for AD7476ABKSZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.