AD7472ARZ Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD7472
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.53

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$11.53
5,214
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$16.35
-
Buy Now

Features

Specified for VDD of 2.7 V to 5.25 V
1.75 MSPS for AD7470 (10-Bit)
1.5 MSPS for AD7472 (12-Bit)
Low Power
3.54 mW Typ at 1.2 MSPS with 3 V Supplies
8.7 mW Typ at 1.5 MSPS with 5 V Supplies
Wide Input Bandwidth
70 dB Typ SNR at 500 kHz Input Frequency
Flexible Power/Throughput Rate Management
No Pipeline Delays
High Speed Parallel Interface
Sleep Mode: 50 nA Typ
24-Lead SOIC and TSSOP Packages

Alternative Descriptions

12 BIT 1.5MSPS PARALLEL ADC I. | Analog Devices
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7472ARZ?

Additional datasheets, footprints and schematics for AD7472ARZ are listed on our Part Details page. You can also find images and similar parts to AD7472ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7472ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7472ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7472ARZ fall under?

The AD7472ARZ is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7472ARZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7472ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7472ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7472ARZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD7472ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7472ARZ often in real-time on the comparison pages.

What if I can't find stock of AD7472ARZ?

You can fill out our help required form which you can use to request a quote for AD7472ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay