Status: | Production |
---|---|
Series: | AD746 |
RoHS: | Compliant |
AC PERFORMANCE |
500 ns Settling to 0.01% for 10 V Step |
75 V/µs Slew Rate |
0.0001% Total Harmonic Distortion (THD) |
13 MHz Gain Bandwidth |
Internal Compensation for Gains of +2 or Greater |
Single Version: AD744 |
DC PERFORMANCE |
0.5 mV max Offset Voltage (AD746B) |
10 µV/°C max Drift (AD746B) |
175 V/mV min Open Loop Gain (AD746B) |
2 µV p-p Noise, 0.1 Hz to 10 Hz |
Available in Plastic Mini-DIP, Cerdip and Surface Mount Packages |
Available in Tape and Reel in Accordance with EIA-481A Standard |
DUAL PREC BIFET OP AMP IC | Analog Devices |
Op-Amp, 13Mhz, 0 To 70Deg C, Dip-8 | Newark Electronics |
OP-AMP, 13MHZ, 0 TO 70DEG C, DIP-8 | element14 |
Where can I find additional details, specifications and documents for a AD746JNZ?
Additional datasheets, footprints and schematics for AD746JNZ are listed on our Part Details page. You can also find images and similar parts to AD746JNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD746JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD746JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD746JNZ fall under?
The AD746JNZ is listed under High Voltage Op Amps ≥12V.
Can I view similar or alternative parts?
You can view similar parts to AD746JNZ when available in the High Voltage Op Amps ≥12V range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD746JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD746JNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD746JNZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD746JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD746JNZ often in real-time on the comparison pages.
What if I can't find stock of AD746JNZ?
You can fill out our help required form which you can use to request a quote for AD746JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.