AD7450ABRTZ-REEL7 Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD7450A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7440 / AD7450A are 10-bit and 12-bit high speed, low power, successive approximation (SAR) analog-to-digital converters with a fully differential analog input. These parts operate from a single 3 V or 5 V power supply and use advanced design techniques to achieve very low powerdissipation at throughput rates up to 1 MSPS. The SAR architecture of these parts ensures that there are no pipeline delays.The parts contain a low noise, wide bandwidth, differential track-and-hold amplifier (T/H) that can handle input frequencies up to 3.5 MHz. The reference voltage is applied externally to the VREF pin and can be varied from 100 mV to 3.5 V depending on the power supply and what suits theapplication. The value of the reference voltage determines the common-mode voltage range of the part. With this truly differential input structure and variable reference input, the user can select a variety of input ranges and bias points.The conversion process and data acquisition are controlled using CS and the serial clock, allowing the device to interface with microprocessors or DSPs. The input signals are sampled on the falling edge of CS; the conversion is also initiated at this point. The SAR architecture of these parts ensures that there are no pipeline delays. The AD7440 and the AD7450A use advanced design techniques to achieve very low power dissipation at high throughput rates.PRODUCT HIGHLIGHTS Operation with either 3 V or 5 V power supplies. High throughput with low power consumption. With a 3 V supply, the AD7440 / AD7450A offer 4 mW max power consumption for 1 MSPS throughput. Fully differential analog input. Flexible power/serial clock speed management. The conversion rate is determined by the serial clock, allowing the power to be reduced as the conversion time is reduced through the serial clock speed increase. These parts also feature a shutdown mode to maximize power efficiency at lower throughput rates. Variable voltage reference input. No pipeline delay. Accurate control of the sampling instant via a CS input and once-off conversion control. ENOB > eight bits typically with 100 mV reference.

Where to Buy

Prices starting from US$7.16

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$7.16
3,000
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$9.86
-
Buy Now

Features

Specified for VDD of 3 V and 5 V
Low power at max throughput rate
4 mW max at 1 MSPS with 3 V supplies
9.25 mW max at 1 MSPS with 5 V supplies
Fully differential analog input
Wide input bandwidth
70 dB SINAD at 100 kHz input frequency
Fast throughput rate: 1 MSPS
Flexible power/serial clock speed management
No pipeline delays
High speed serial interface
SPI/QSPI™/MICROWIRE™/ DSP compatible
Power-down mode: 1 μA max
8-lead SOT-23 and MSOP packages

Alternative Descriptions

12-BIT Diff I/put, 1MSPS SAR A | Analog Devices
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7450ABRTZ-REEL7?

Additional datasheets, footprints and schematics for AD7450ABRTZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to AD7450ABRTZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7450ABRTZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7450ABRTZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7450ABRTZ-REEL7 fall under?

The AD7450ABRTZ-REEL7 is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7450ABRTZ-REEL7 when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7450ABRTZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the AD7450ABRTZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7450ABRTZ-REEL7 have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD7450ABRTZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7450ABRTZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of AD7450ABRTZ-REEL7?

You can fill out our help required form which you can use to request a quote for AD7450ABRTZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay