Status: | Production |
---|---|
Series: | AD7415 |
RoHS: | Compliant |
Prices starting from US$1.61
10-bit temperature-to-digital converter |
Temperature range: −40°C to +125°C |
Typical accuracy of ±0.5°C at +40°C |
SMBus/I2C®-compatible serial interface |
3 μA power-down current |
Temperature conversion time: 29 μs typ |
Space-saving 5-lead SOT-23 packages |
Pin selectable addressing via AS |
2 versions allow 6 I2C addresses |
SMBus/12C 10-bit digital temp | Analog Devices |
Temperature Sensor, 125Deg C, Sot-23-5 | Newark Electronics |
TEMPERATURE SENSOR, 125DEG C, SOT-23-5 | Farnell |
TEMPERATURE SENSORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7415ARTZ-0500RL7?
Additional datasheets, footprints and schematics for AD7415ARTZ-0500RL7 are listed on our Part Details page. You can also find images and similar parts to AD7415ARTZ-0500RL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7415ARTZ-0500RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7415ARTZ-0500RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7415ARTZ-0500RL7 fall under?
The AD7415ARTZ-0500RL7 is listed under Digital Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to AD7415ARTZ-0500RL7 when available in the Digital Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7415ARTZ-0500RL7 you can contact the distributor directly for product support, shipping queries etc.
Is the AD7415ARTZ-0500RL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7415ARTZ-0500RL7 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, Farnell and element14 have stock available or on a lead time for AD7415ARTZ-0500RL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7415ARTZ-0500RL7 often in real-time on the comparison pages.
What if I can't find stock of AD7415ARTZ-0500RL7?
You can fill out our help required form which you can use to request a quote for AD7415ARTZ-0500RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.