AD74111YRUZ Audio CODECs by Analog Devices

Status: Production
Series: AD74111
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD74111 is a front-end processor for general purpose audio and voice

Where to Buy

Prices starting from US$3.91

Distributor Stock
Logo for RS
RS
from US$6.78
11
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$3.91
5,203
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$5.73
98
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.31
68
in stock
Buy Now
Logo for element14
element14
from US$5.94
68
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.53
68
in stock
Buy Now

Features

2.5 V Mono Audio Codec with 3.3 V Tolerant Digital Interface
Supports 8 kHz to 48 kHz Sample Rates
Supports 16-/20-/24-Bit Word Lengths
Multibit Σ-Δ Modulators with 'Perfect Differential Linearity Restoration' for Reduced Idle Tones and Noise Floor
Data Directed Scrambling DAC – Least Sensitive to Jitter
Programmable ADC Gain
On-Chip Volume Control for DAC Channel
Software Controllable Clickless Mute
Performance (20 Hz to 20 kHz)
- 85 dB ADC Dynamic Range
- 93 dB DAC Dynamic Range
Supports 256 x fS, 512 x fS, and 
768 x fS Master Mode Clocks
Master Clock Prescaler for Use with DSP Master Clocks
On-Chip Reference

Alternative Descriptions

2.5V 24B SigmaDelta Mono Codec | Analog Devices
INTERFACE - AUDIO/VIDEO | Richardson RFPD
Audio Codec, 24Bit, 48Ksps, Tssop | Newark Electronics
AUDIO CODEC, 24BIT, 48KSPS, TSSOP | element14
Audio CODEC,AD74111 mono TSSOP | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD74111YRUZ?

Additional datasheets, footprints and schematics for AD74111YRUZ are listed on our Part Details page. You can also find images and similar parts to AD74111YRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD74111YRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD74111YRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD74111YRUZ fall under?

The AD74111YRUZ is listed under Audio CODECs.

Can I view similar or alternative parts?

You can view similar parts to AD74111YRUZ when available in the Audio CODECs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD74111YRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD74111YRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD74111YRUZ have stock available?

Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD74111YRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD74111YRUZ often in real-time on the comparison pages.

What if I can't find stock of AD74111YRUZ?

You can fill out our help required form which you can use to request a quote for AD74111YRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay