Status: | Production |
---|---|
Series: | AD7403 |
RoHS: | Compliant |
Prices starting from US$3.95
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$3.95
|
2,021
in stock
|
Buy Now | |
Newark Electronics
from US$7.60
|
96
in stock
|
Buy Now | |
element14
from US$6.10
|
96
in stock
|
Buy Now | |
Farnell
from US$5.73
|
96
in stock
|
Buy Now | |
Chip One Stop
from US$4.95
|
88
in stock
|
Buy Now | |
Richardson RFPD
from US$5.79
|
33
in stock
|
Buy Now |
5 MHz to 20 MHz external clock input rate |
16 bits, no missing codes |
Signal to noise ratio (SNR): 88 dB (typical) |
Effective number of bits (ENOB): 14.2 bits typical |
Typical offset drift vs. temperature: 1.6 μV/°C typical |
On-board digital isolator |
On-board reference |
See data sheet for additional featuresAD7403-EP supports defense and aerospace applications (AQEC standard) |
Download AD7403-EP data sheet |
Military temperature range: −55°C to +125°C |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/16625 DSCC Drawing Number |
Isolated 16Bit SigmaDelta ADC | Analog Devices |
Adc, 16Bit, Soic-16, -40 To 125Deg C | Newark Electronics |
ADC, 16BIT, SOIC-16, -40 TO 125DEG C | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7403BRIZ?
Additional datasheets, footprints and schematics for AD7403BRIZ are listed on our Part Details page. You can also find images and similar parts to AD7403BRIZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7403BRIZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7403BRIZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7403BRIZ fall under?
The AD7403BRIZ is listed under Isolated A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7403BRIZ when available in the Isolated A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7403BRIZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7403BRIZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7403BRIZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD7403BRIZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7403BRIZ often in real-time on the comparison pages.
What if I can't find stock of AD7403BRIZ?
You can fill out our help required form which you can use to request a quote for AD7403BRIZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.