AD7403-8BRIZ Isolated A/D Converters by Analog Devices

Status: Production
Series: AD7403
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7403 is a high performance, second-order, Σ-Δ modulator that converts an analog input signal into a high speed, single-bit data stream, with on-chip digital isolation based on Analog Devices, Inc., iCoupler® technology. The AD7403 operates from a 5 V (VDD1) power supply and accepts a differential input signal of ±250 mV (±320 mV full-scale). The differential input is ideally suited to shunt voltage monitoring in high voltage

Where to Buy

Prices starting from US$3.71

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.71
1,982
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.16
75
in stock
Buy Now
Logo for element14
element14
from US$5.78
75
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.41
75
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$5.24
-
Buy Now

Features

5 MHz to 20 MHz external clock input rate
16 bits, no missing codes
Signal to noise ratio (SNR): 88 dB (typical)
Effective number of bits (ENOB): 14.2 bits typical
Typical offset drift vs. temperature: 1.6 μV/°C typical
On-board digital isolator
On-board reference
See data sheet for additional featuresAD7403-EP supports defense and aerospace applications (AQEC standard)
Download AD7403-EP data sheet
Military temperature range: −55°C to +125°C
Controlled manufacturing baseline
One assembly/test site
One fabrication site
Enhanced product change notification
Qualification data available on request
V62/16625 DSCC Drawing Number

Alternative Descriptions

Isolated 16Bit SigmDelta ADC E | Analog Devices
Adc, 16Bit, Soic-8, -40 To 105Deg C | Newark Electronics
ADC, 16BIT, SOIC-8, -40 TO 105DEG C | element14
AMPLIFIER - OP AMPS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7403-8BRIZ?

Additional datasheets, footprints and schematics for AD7403-8BRIZ are listed on our Part Details page. You can also find images and similar parts to AD7403-8BRIZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7403-8BRIZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7403-8BRIZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7403-8BRIZ fall under?

The AD7403-8BRIZ is listed under Isolated A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7403-8BRIZ when available in the Isolated A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7403-8BRIZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7403-8BRIZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7403-8BRIZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7403-8BRIZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7403-8BRIZ often in real-time on the comparison pages.

What if I can't find stock of AD7403-8BRIZ?

You can fill out our help required form which you can use to request a quote for AD7403-8BRIZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay