Status: | Production |
---|---|
Series: | AD7398 |
RoHS: | Compliant |
AD7398 - 12-bit resolution |
AD7399 - 10-bit resolution |
Programmable power shutdown |
Single (3 V to 5 V) or dual (±5 V) supply operation |
3-wire, serial SPI®-compatible interface |
Internal power-on reset |
Double buffered registers for simultaneous multichannel DAC update |
Four separate rail-to-rail reference inputs |
Thin profile, TSSOP-16 package available |
Low tempco: 1.5 ppm/°C |
Qualified for automotive applications |
Da Converter, 12Bit, Tssop | Newark Electronics |
DA CONVERTER, 12BIT, TSSOP | element14 |
CONVERTER - DAC | Richardson RFPD |
Quad 12bit DAC Serial In | Analog Devices |
Where can I find additional details, specifications and documents for a AD7398BRUZ?
Additional datasheets, footprints and schematics for AD7398BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7398BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7398BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7398BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7398BRUZ fall under?
The AD7398BRUZ is listed under Multichannel Voltage Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7398BRUZ when available in the Multichannel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7398BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7398BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7398BRUZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Richardson RFPD and Analog Devices have stock available or on a lead time for AD7398BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7398BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD7398BRUZ?
You can fill out our help required form which you can use to request a quote for AD7398BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.