Status: | Production |
---|---|
Series: | AD73322L |
RoHS: | Compliant |
No distributors results available
Two 16-Bit A/D Converters |
Two 16-Bit D/A Converters |
Programmable Input/Output Sample Rates |
75 dB ADC SNR |
70 dB DAC SNR |
64 ksps Maximum Sample Rate |
-90 dB Crosstalk |
Programmable Input/Output Gain |
Low Group Delay: |
25 µs per ADC ch |
50 µs per DAC ch |
Flexible Serial Port Allows Up to 4 Codecs To Be Connected in Cascade Giving 8 I/O Channels |
Single 2.7 V to 5.5 V Supply Operation |
28-Pin SOIC Package |
Where can I find additional details, specifications and documents for a AD73322LARZ?
Additional datasheets, footprints and schematics for AD73322LARZ are listed on our Part Details page. You can also find images and similar parts to AD73322LARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD73322LARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD73322LARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD73322LARZ fall under?
The AD73322LARZ is listed under Audio CODECs.
Can I view similar or alternative parts?
You can view similar parts to AD73322LARZ when available in the Audio CODECs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD73322LARZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD73322LARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD73322LARZ have stock available?
There is no stock from authorised distributors for AD73322LARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD73322LARZ often in real-time on the comparison pages.
What if I can't find stock of AD73322LARZ?
You can fill out our help required form which you can use to request a quote for AD73322LARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.