Status: | Production |
---|---|
Series: | AD7291 |
RoHS: | Compliant |
Prices starting from US$4.80
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$4.80
|
2,198
in stock
|
Buy Now | |
Chip One Stop
from US$4.96
|
606
in stock
|
Buy Now | |
Newark Electronics
from US$8.33
|
80
in stock
|
Buy Now | |
element14
from US$7.34
|
80
in stock
|
Buy Now | |
Farnell
from US$6.89
|
80
in stock
|
Buy Now | |
Richardson RFPD
from US$7.22
|
2
in stock
|
Buy Now |
12-bit SAR ADC |
8 single-ended analog input channels |
Analog input range: 0 V to 2.5 V |
12-bit temperature-to-digital converter |
Temperature sensor accuracy of ±1°C typical |
Channel sequencer operation |
Specified for VDD of 2.8 V to 3.6 V |
Logic voltage VDRIVE = 1.65 V to 3.6 V |
Internal 2.5 V reference |
See data sheet for additional featuresAD7291-EP supports defense and aerospace applications (AQECstandard) |
Download AD7291-EP data sheet (pdf) |
Extended industrial temperature range: −55°C to +125°C |
Controlled manufacturing baseline |
1 assembly/test site |
1 fabrication site |
Product change notification |
Qualification data available upon request |
V62/17610 DSCC Drawing Number |
Ch 12 bit SAR wt internal temp | Analog Devices |
Adc, 12Bit, 22.22Ksps, Lfcsp-20 | Newark Electronics |
ADC, 12BIT, 22.22KSPS, LFCSP-20 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7291BCPZ?
Additional datasheets, footprints and schematics for AD7291BCPZ are listed on our Part Details page. You can also find images and similar parts to AD7291BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7291BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7291BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7291BCPZ fall under?
The AD7291BCPZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7291BCPZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7291BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7291BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7291BCPZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD7291BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7291BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD7291BCPZ?
You can fill out our help required form which you can use to request a quote for AD7291BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.