Status: | Unknown |
---|---|
Series: | AD7245 Series |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Parallel |
Supply Voltage Range | ± 10.8V to ± 16.5V |
ADC / DAC Case Style | DIP |
No. of Pins | 24Pins |
Data Interface | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | AD7245 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
PARALLEL,12-BIT DACPORT | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7245ABNZ?
Additional datasheets, footprints and schematics for AD7245ABNZ are listed on our Part Details page. You can also find images and similar parts to AD7245ABNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7245ABNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7245ABNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7245ABNZ fall under?
The AD7245ABNZ is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to AD7245ABNZ when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7245ABNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7245ABNZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD7245ABNZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD7245ABNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7245ABNZ often in real-time on the comparison pages.
What if I can't find stock of AD7245ABNZ?
You can fill out our help required form which you can use to request a quote for AD7245ABNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.